location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M58p Q9400 Tower Intel® Core™2 Quad 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M58p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7484PF5
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 May 2023 15:26:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M58p Q9400 Tower Intel® Core™2 Quad 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional PC Black :
  • - PC Black 450 W
  • - Intel® Core™2 Quad Q9400 2.66 GHz
  • - 2 GB DDR3-SDRAM 1066 MHz
  • - 320 GB HDD DVD-RW
  • - Intel® GMA 4500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 32-bit
Long product name Lenovo ThinkCentre M58p Q9400 Tower Intel® Core™2 Quad 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional PC Black :
The short editorial description of Lenovo ThinkCentre M58p Q9400 Tower Intel® Core™2 Quad 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional PC Black

Intel Core 2 Quad Q9400(2.66GHz), 2GB RAM, 320GB HDD, Windows 7 Professional 32
More>>>
Lenovo ThinkCentre M58p Q9400 Tower Intel® Core™2 Quad 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional PC Black:
The official marketing text of Lenovo ThinkCentre M58p Q9400 Tower Intel® Core™2 Quad 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional PC Black as supplied by the manufacturer

Step up to ThinkCentre M Series
Refresh your fleet of PCs with ThinkCentre® M Series desktops. Smarter, stronger and more up to date for better business performance, easier manageability, state-of-the-art security and great ROI. Available in tower, small form factor (SFF) and space-saving Eco Ultra-Small Form Factor (Eco USFF).

Drive enterprise productivity
M Series models offer improved overall system performance, optimized for the most demanding applications.

Get improved overall system performance, optimized video editing and 2-D/3-D image design, and
expanded power-management compatibilities for new levels of energy efficiency on M Series models with Intel® 45nm-based CPUs.

Boot up and shut down faster with Windows® 7 Lenovo Enhanced Experience.

Work smarter
View up to four screens simultaneously with Dual Independence Display (DID). M Series supports DID technology, which provides easier navigation between applications to help reduce errors while working and improve productivity.

Easy to manage
ThinkCentre M Series desktops help IT administrators set up, maintain and enhance your systems to save time and money.

Reduce IT desk-side visits
Paired with Intel® vPro™ technology, the ThinkVantage® Productivity Center helps you reduce costly and time-consuming desk-side visits, allowing you to monitor, diagnose and repair PCs regardless of OS or power state. Certain audit functions can also be accomplished without physically tracking down each system. And ThinkVantage Power Manager lets you monitor and remotely control power consumption throughout your PC fleet, saving energy and energy costs across your business.

Simplify enterprise rollouts
- ThinkVantage System Migration Assistant™ helps get your end users up and running by quickly and accurately migrating their individual data and settings to their new Lenovo systems.
- ThinkVantage System Update™ knows the status of your end user’s system and can sort through available updates and select only those specifically needed by a user’s system.

Advanced security made simple
Secure your IT investment and lower your total cost of ownership with ThinkCentre M Series desktops.
- Hardware Password Manager (HPM) enables easy recovery and management of hard-drive passwords, significantly reducing hard-drive password-reset time, and combines seamlessly with fully encrypting drives, offering more secure software solutions.
- ThinkVantage Client Security Solution (available on select models) provides an extra layer of protection for passwords, encryption keys and electronic credentials.
- Chassis intrusion switch helps avoid unauthentic chassis opening to prevent data theft.
- PS/2® ports help prevent unauthorized data access and virus attacks through USB peripheral devices.
- Fingerprint reader keyboard (optional) enables secure login without the need to remember passwords.
- Computrace-ready to aid in asset tracking and loss prevention.

ENERGY STAR®
ENERGY STAR compliance is available on select models of all ThinkCentre M Series form factors. These desktops consume less power, emit less heat and make less noise. The end result is a more cost-efficient PC and a cooler, quieter environment.

EPEAT Gold
Select M Series desktops have qualified as EPEAT Gold, a green standard for electronics provided by the U.S. government.

GREENGUARD
Select M Series desktops are GREENGUARD certified, tested for up to 2,000 potentially harmful contaminants. Lenovo is the only computer manufacturer to have any of its products GREENGUARD certified.

Power Manager
ThinkVantage Power Manager helps you save energy and lower electricity costs across your business. System administrators can monitor and remotely control the amount of electricity used by all desktops in a PC fleet. Program your ThinkCentre desktops to shut down on evenings or weekends, and realize new efficiencies through Power Manager.

Solar power option
Make your M Series desktop even more environmentally friendly by powering it with the optional Solar-PowerPac renewable energy source, available from Advanced Energy Group.

Windows® 7
Lenovo offers a wide variety of systems preloaded with the newest Windows 7 operating system.

Windows® 7 Lenovo Enhanced Experience PCs
Get the best computing experience available by selecting desktops featuring Windows® 7 Lenovo Enhanced Experience certification. Enjoy faster start-up and connection times plus more entertainment and security features than ever.

Microsoft® Office 2007
Add Microsoft Office 2007 to your system purchase. It's the most significant update to the Office interface in more than a decade.

Short summary description Lenovo ThinkCentre M58p Q9400 Tower Intel® Core™2 Quad 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional PC Black:
This short summary of the Lenovo ThinkCentre M58p Q9400 Tower Intel® Core™2 Quad 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M58p, 2.66 GHz, Intel® Core™2 Quad, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M58p Q9400 Tower Intel® Core™2 Quad 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M58p Q9400 Tower Intel® Core™2 Quad 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M58p. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q9400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 450 W. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor model *
Q9400
Processor family *
Intel® Core™2 Quad
Processor cores
4
Processor frequency *
2.66 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor threads
4
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Quad Q9000 Series for Desktop
Processor codename
Yorkfield
Thermal Design Power (TDP)
95 W
Tcase
71.4 °C
Number of processors installed
1
Number of Processing Die Transistors
456 M
Processing Die size
164 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
8
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1066 MHz
Storage
Card reader integrated
No
Total storage capacity *
320 GB
Storage media *
HDD
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA II
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 4500
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Internal modem
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
No
Line-in
No
S/PDIF out port
No
DC-in jack
No
SmartCard slot
No
Serial ports quantity
2
Parallel ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Tower
Number of 3.5" bays
2
Number of 5.25" bays
2
Product colour *
Black
Performance
Motherboard chipset
Intel® Q45
Performance
Audio system
HDA
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB6B
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
35365
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
450 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
440 mm
Height *
402 mm
Weight *
11 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
LightScribe
No
Speakers
No
Built-in microphone
No
Graphics card family
Intel
Built-in subwoofer
No
Cooling type
Active
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 02:45:15
Uk has collected 9 expert reviews for Lenovo ThinkCentre M58p Q9400 Tower Intel® Core™2 Quad 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional PC Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-11-16 02:45:14
Product Code: SJGA3UK For a mere £611 inc VAT (online), you can have a small PC that's roughly the size of two textbooks sandwiched together - albeit without peripherals. The performance of the Lenovo ThinkCentre M58p is impressive given its size; bu...
Bottom line The Lenovo ThinkCentre M58p is a fast little PC, no question. But what are you going to do with this tiny system? It's no media center PC. It's aimed at business use, sure, but you can't really operate resource-hungry applications on it withou...
60%
businesscomputingworld.co.uk
Updated:
2013-11-16 02:45:14
Lenovo is doing great things in the business computing market. Actually, the company range of IBM-inherited ThinPad laptops and ThinkCentre desktops are still the best money can buy if your needs are strictly corporate. No other company – Dell includ...
0%
goodgearguide.com.au
Updated:
2013-11-16 02:45:15
Lenovos ThinkCentre 58p Small Form Factor is a business-oriented desktop PC thats quick, expandable, wont take up too much space on a desk, and features Intel vPro technology, which facilitates remote management. Its a solid little unit that sits flat on a desk, and a monitor can be placed on top of it. It features a lot of modern connections, including Gigabit Ethernet (Intel model 82567LM-3), eSATA and DisplayPort, but it lacks a more common DVI port. This isnt an issue, though, as you c...
Good Excellent case, easy to maintain, good performance, eSATA, DisplayPort...
Bad DVI port does not come as standard...
Bottom line Lenovo’s ThinkCentre M58p Small Form Factor PC is faster than the M57 it replaces, and it consumes less power. It’s a great little PC for corporations or small businesses that are looking to roll out new desktops...
80%
infoworld.com
Updated:
2013-11-16 02:45:14
The Lenovo ThinkCentre M58p is a fast little PC, no question. But what are you going to do with this tiny system? It's no media center PC. It's aimed at business use, sure, but you can't really operate resource-hungry applications on it without consuming the...
50%
pcworld.com_techhive.com
Updated:
2013-11-16 02:45:14
For a mere $1050 (as of 8/23/09), you can have a small PC that's roughly the size of two college textbooks sandwiched together. The performance of the Lenovo ThinkCentre M58p is impressive given its size; but considering all that the machine lacks, it...
Good Supersmall size makes it suitable for any space, Unexpectedly fast processor...
Bad Everything else, including poor graphics, Extremely limited upgradability...
50%
techworld.com
Updated:
2013-11-16 02:45:14
The Lenovo ThinkCentre M58p is a small form factor business-oriented desktop PC that's quick, expandable, won't take up too much space on a desk, and features Intel vPro technology, which facilitates remote management.The Lenovo ThinkCentre M58p is a...
Bottom line Lenovo's ThinkCentre M58p Small Form Factor PC is faster than the M57 it replaces, and it consumes less power. It's a great little PC for corporations or small businesses that are looking to roll out new desktops...
0%
silentpcreview.com
Updated:
2013-11-16 02:45:15
Rated Gold (read: super Green) by EPEAT, the Ultra SFF M58p is a modern corporate PC from Lenovo. Lean and mean is what we expect, and hopefully quiet, too. A matching Gold (yup, read Green again) monitor, the ThinkVision L1940p LCD monitor is part of...
Bottom line The Lenovo M59p Eco USFF is a solid corporate/enterprise oriented PC. The Gold EPEAT rating assures us that its production and distribution processes and materials are as ecological as any computer maker can employ today. This does not automatically m...
0%
pcmag.com
Updated:
2013-11-16 02:45:15
Business desktop PCs arent usually considered the sexy side of the PC industry, but studies show their sales far outweigh those of home PCs. For example, both Dell and Lenovo sell most of their PCs to businesses rather than consumers. The latest Le...
Good Compact form factor. Quiet. Some expandability. Security (TPM). EPEAT Gold, Energy Star 4.0, and RoHS. DisplayPort. Uses full-size optical drives. Fingerprint reader in keyboard.
Bad DVI needs dongle. eSATA port is internal. Expansion is PCI only.
Bottom line The Lenovo ThinkCentre M58p gives you a little more power than last years model, but also uses a bit more energy. One thing, luckily, has gone down: the price...
80%
gcn.com
Updated:
2013-11-16 02:45:15
The ThinkCentre also has a fair amount of capacity for upgrades. It has one 3.5-inch and one 5.25-inch external drive bay. The motherboard has two PCI slots and one PCIe x1 slot available. The two empty memory slots allow for as much as 16G to be adde...
Good Fingerprint reader, decent upgrade capacity...
Bad Some cable management issues...
0%