Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25117425 data-sheets &
28610 brands
– register (free)
Laptops
Lenovo ThinkPad X200t Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB 160 GB Intel® GMA X4500HD Windows Vista Business
Lenovo ThinkPad X200t Intel® Core™2 Duo SL9400 30.7 cm (12.1") 2 GB 160 GB Intel® GMA X4500HD Windows Vista Business
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 744988U
XML doc
Icecat LIVE: JS for Lenovo 744988U
Icecat Live DOC
JSON product data for Lenovo 744988U
JSON DOC
CSV product data for Lenovo 744988U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product name:
ThinkPad X200t
Product code:
744988U
Category:
Laptops
Icecat Product ID:
2538366
Data-sheet quality:
created/standardized by Icecat
Product views:
23444
Info modified on:
07 Mar 2024, 15:34:52
Lenovo 744988U (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 744988U
XML doc
Icecat LIVE: JS for Lenovo 744988U
Icecat Live DOC
JSON product data for Lenovo 744988U
JSON DOC
CSV product data for Lenovo 744988U
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE