location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo C400 PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C400 PROJECTOR XGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P3177
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:42:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo C400 PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2650 ANSI lumens
  • - Lamp 1500 h
  • - XGA (1024x768) 1200:1
  • - Number of colours: 16.78 million colours
  • - 340 W
Warranty: Three years Rapid Replacement Service.
Long product name Lenovo C400 PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768) :
The long product name of Lenovo C400 PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C400 PROJECTOR XGA 2650 LUMENS 1024X768 AUDIO ML (NMS)
More>>>
Lenovo C400 PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768):
The official description of Lenovo C400 PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new feature-rich C400 Projector projects a bright, quality image for professional presentations, and conserves lamp life by shutting down if no video signal is detected after several minutes. Complementing notebook and desktop systems, the C400 can be easily moved between the boardroom, conference rooms and customer locations. Company staff will enjoy working with this projector which synchronises in a few seconds, allowing them to present with confidence and professionalism in any environment.

Short summary description Lenovo C400 PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768):
This short summary of the Lenovo C400 PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo C400 PROJECTOR XGA, 2650 ANSI lumens, XGA (1024x768), 1200:1, 16.78 million colours, 80%, Lamp

Long summary description Lenovo C400 PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Lenovo C400 PROJECTOR XGA data projector 2650 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Lenovo C400 PROJECTOR XGA. Projector brightness: 2650 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 1200:1. Light source type: Lamp, Service life of light source: 1500 h, Lamp type: P-VIP. Digital zoom: 1.2x. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM. Colour depth: 24 bit

Projector
Projector brightness *
2650 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1200:1
Number of colours
16.78 million colours
Uniformity
80%
Light source
Light source type *
Lamp
Service life of light source *
1500 h
Lamp type
P-VIP
Lamp power
250 W
Lens system
Digital zoom
1.2x
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, SECAM
Multimedia
Number of built-in speakers
1
Display
Colour depth
24 bit
Power
Power consumption (typical) *
340 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight *
3.1 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
285 x 220 x 86 mm
Power requirements
AC 110/230V, 50/60 Hz
I/O ports
1 x DVI-I - 29 pin combined DVI 1 x USB - 4 pin USB Type B 1 x audio line-in - mini-phone 3.5 mm 1 x composite video input - RCA 1 x VGA - 15 pin HD D-Sub (HD-15) 1 x S-video input - 4 pin mini-DIN 1 x serial RS-232 1 x network - RJ-45 1 x audio line-out - mini-phone stereo 3.5 mm
Resolution
1024 x 768 pixels