Lenovo IBM E400 PROJECTOR, 1300 ANSI lumens, SVGA (800x600), 1500:1, 90%, Lamp, 200 W
Lenovo IBM E400 PROJECTOR. Projector brightness: 1300 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 1500:1. Light source type: Lamp, Lamp power: 200 W. Weight: 2.1 kg. Aspect ratio: 4:3, 16:9, Dimensions (WxDxH): 280 x 205 x 97 mm, Resolution: 800 x 600 pixels