Lenovo logo

Lenovo ThinkCentre M58 Intel® Core™2 Duo E7300 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39473
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M58 Intel® Core™2 Duo E7300 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Tower PC Black:

Lenovo ThinkCentre M58, 2.66 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business

Long summary description Lenovo ThinkCentre M58 Intel® Core™2 Duo E7300 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Tower PC Black:

Lenovo ThinkCentre M58. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7300. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Chassis type: Tower. Product type: PC. Weight: 4.18 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.