Lenovo logo

Lenovo ThinkCentre M58 Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 250 GB Windows XP Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148257
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo ThinkCentre M58 Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 250 GB Windows XP Professional SFF PC Black:

Lenovo ThinkCentre M58, 2.93 GHz, Intel® Core™2 Duo, 4 GB, 250 GB, DVD-RW, Windows XP Professional

Long summary description Lenovo ThinkCentre M58 Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 250 GB Windows XP Professional SFF PC Black:

Lenovo ThinkCentre M58. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® GMA 4500. Operating system installed: Windows XP Professional. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 7.5 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.