Lenovo logo

Lenovo System x3850 X5 server 0 GB Rack (4U) Intel® Xeon® E7 Family E7-4820 2 GHz 16 GB DDR3-SDRAM 1975 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68885
Info modified on:
19 Jul 2024, 20:07:26
Short summary description Lenovo System x3850 X5 server 0 GB Rack (4U) Intel® Xeon® E7 Family E7-4820 2 GHz 16 GB DDR3-SDRAM 1975 W:

Lenovo System x3850 X5, 2 GHz, E7-4820, 16 GB, DDR3-SDRAM, 0 GB, Rack (4U)

Long summary description Lenovo System x3850 X5 server 0 GB Rack (4U) Intel® Xeon® E7 Family E7-4820 2 GHz 16 GB DDR3-SDRAM 1975 W:

Lenovo System x3850 X5. Processor family: Intel® Xeon® E7 Family, Processor frequency: 2 GHz, Processor model: E7-4820. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 4 GB. Total storage capacity: 0 GB. Ethernet LAN. Power supply: 1975 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.