Lenovo ThinkServer RS160, 3.4 GHz, G4400, 8 GB, DDR4-SDRAM, 0 GB, Rack (1U)
Lenovo ThinkServer RS160. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3.4 GHz, Processor model: G4400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 300 W. Chassis type: Rack (1U)