Lenovo logo

Lenovo ThinkServer TS150 server 0 GB Tower (4U) Intel® Xeon® E3 v5 E3-1275V5 3.6 GHz 8 GB DDR4-SDRAM 400 W

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7507
Info modified on:
14 Mar 2024, 19:51:05
Short summary description Lenovo ThinkServer TS150 server 0 GB Tower (4U) Intel® Xeon® E3 v5 E3-1275V5 3.6 GHz 8 GB DDR4-SDRAM 400 W:

Lenovo ThinkServer TS150, 3.6 GHz, E3-1275V5, 8 GB, DDR4-SDRAM, 0 GB, Tower (4U)

Long summary description Lenovo ThinkServer TS150 server 0 GB Tower (4U) Intel® Xeon® E3 v5 E3-1275V5 3.6 GHz 8 GB DDR4-SDRAM 400 W:

Lenovo ThinkServer TS150. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3.6 GHz, Processor model: E3-1275V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 400 W. Chassis type: Tower (4U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.