Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer TS150 server 3.6 GHz 8 GB Tower (4U) Intel® Xeon® E3 v5 250 W DDR4-SDRAM

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS150
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70LV0030UX
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2236
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 12 Sep 2020 06:48:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkServer TS150 server 3.6 GHz 8 GB Tower (4U) Intel® Xeon® E3 v5 250 W DDR4-SDRAM :
The short editorial description of Lenovo ThinkServer TS150 server 3.6 GHz 8 GB Tower (4U) Intel® Xeon® E3 v5 250 W DDR4-SDRAM

Intel Xeon E3-1275 v5 (3.6 GHz), 8GB DDR4, Intel HD Graphics P530, RAID 121i (0/1/5/10), 8 x USB 3.0, 1 x VGA, 1 x DisplayPort, 1 x LAN, 1 x Serial, 12.5 kg
More>>>
Lenovo ThinkServer TS150 server 3.6 GHz 8 GB Tower (4U) Intel® Xeon® E3 v5 250 W DDR4-SDRAM:
The official marketing text of Lenovo ThinkServer TS150 server 3.6 GHz 8 GB Tower (4U) Intel® Xeon® E3 v5 250 W DDR4-SDRAM as supplied by the manufacturer

Powerful, Yet Affordable
The Lenovo ThinkServer TS150 is the perfect first server for small and medium businesses, remote or branch offices, and retail environments. It uses the latest technologies to provide enterprise-class power. Intel® Xeon® E3-1200 v5 Series processors incorporate up to four cores, integrated graphics, and support for 64GB of 2133MHz DDR4 memory. These features enable you to run larger workloads up to 20% faster than before, and even virtual machines (VMs) for more efficient server usage. Intel Active Management Technology (AMT) built into the TS150 offers easy-to-use, industry-standard management tools for remote monitoring, updates, and repairs. The TS150 provides much higher performance than a premium desktop can offer for about the same price.

Flexible Value
In addition to powerful Intel® Xeon® E3 processors, the TS150 offers a choice of Core® i3, Pentium®, and Celeron® processors for those on a smaller budget. Flexible storage options include 5.25-inch optical/tape drives, 3.5-inch HDDs, and 2.5-inch HDDs/SSDs. Up to 24TB of internal enterprise-class storage supports storage-intense workloads—such as office applications, web, e-mail and file/print serving—and provides growth capacity. Integrated software RAID 0/1/10/5—upgradable to entry hardware RAID—and Error Correcting Code (ECC) memory offer increased uptime. Multiple server operating systems are supported; client OS support enables retail/Point of Sale applications.

Environment-Friendly
The TS150 saves you money and helps the environment with energy-efficient processors and 1.2V DDR4 memory, 80 PLUS Bronze (up to 85% efficient) or Platinum (92%) power supplies, and 65% recyclable materials. The office-friendly chassis is small (25L/4U), whisper-quiet (26dB) and fits under or beside a desk.

Short summary description Lenovo ThinkServer TS150 server 3.6 GHz 8 GB Tower (4U) Intel® Xeon® E3 v5 250 W DDR4-SDRAM:
This short summary of the Lenovo ThinkServer TS150 server 3.6 GHz 8 GB Tower (4U) Intel® Xeon® E3 v5 250 W DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer TS150, 3.6 GHz, E3-1275V5, 8 GB, DDR4-SDRAM, 250 W, Tower (4U)

Long summary description Lenovo ThinkServer TS150 server 3.6 GHz 8 GB Tower (4U) Intel® Xeon® E3 v5 250 W DDR4-SDRAM:
This is an auto-generated long summary of Lenovo ThinkServer TS150 server 3.6 GHz 8 GB Tower (4U) Intel® Xeon® E3 v5 250 W DDR4-SDRAM based on the first three specs of the first five spec groups.

Lenovo ThinkServer TS150. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3.6 GHz, Processor model: E3-1275V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 2.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 250 W. Chassis type: Tower (4U)

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
E3-1275V5
Processor frequency *
3.6 GHz
Processor boost frequency
4 GHz
Processor family *
Intel® Xeon® E3 v5
Processor cores
4
Processor cache
8 MB
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
1333,1600,1866,2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,1x8+2x4,2x8
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR2LK
Scalability
1S
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Processor series
Intel Xeon E3-1200 v5
Conflict-Free processor
Yes
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4 x DIMM
ECC
Yes
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
64 GB
Storage
HDD interface
Serial ATA III
HDD size
2.5"
RAID support *
Yes
RAID levels
0,1,5,10
Optical drive type *
No
Graphics
On-board graphics adapter
Yes
On-board graphics adapter model
Intel® HD Graphics P530
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
400 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
1.7 GB
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter DirectX version
12.0
Number of displays supported (on-board graphics)
3
On-board graphics adapter ID
0x191D
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Network
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
8
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
DisplayPorts quantity
1
Expansion slots
PCI Express slots version
3.0
Design
Chassis type *
Tower (4U)
Performance
Noise level
35 dB
BIOS type
UEFI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
1.2
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server 2012 R2/2012 Windows MultiPoint Server 2012 Windows 10 Pro Red Hat Enterprise Linux 6.7/7.2 SUSE Linux Enterprise Server 11/12 VMware vSphere (ESXi) 5.5U3/6.0U2
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel Clear Video Technology
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
88177
Power
Power supply *
250 W
Redundant power supply (RPS) support *
No
Number of main power supplies
1
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Weight & dimensions
Width *
175 mm
Depth *
431 mm
Height *
375 mm
Weight
12.5 kg