Lenovo logo

Lenovo ThinkServer RD550 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2640V3 2.6 GHz 8 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31580
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkServer RD550 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2640V3 2.6 GHz 8 GB DDR4-SDRAM 750 W:

Lenovo ThinkServer RD550, 2.6 GHz, E5-2640V3, 8 GB, DDR4-SDRAM, 0 GB, Rack (1U)

Long summary description Lenovo ThinkServer RD550 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2640V3 2.6 GHz 8 GB DDR4-SDRAM 750 W:

Lenovo ThinkServer RD550. Processor family: Intel Xeon E5 v3, Processor frequency: 2.6 GHz, Processor model: E5-2640V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.