Lenovo logo

Lenovo TotalStorage Series EMC px4-400d 8TB NAS Mini Tower Intel Atom® D2701 2 GB DDR3 HDD EMC LifeLine Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21699
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo TotalStorage Series EMC px4-400d 8TB NAS Mini Tower Intel Atom® D2701 2 GB DDR3 HDD EMC LifeLine Black:

Lenovo TotalStorage Series EMC px4-400d 8TB, NAS, Mini Tower, Intel Atom®, D2701, 2 GB, DDR3

Long summary description Lenovo TotalStorage Series EMC px4-400d 8TB NAS Mini Tower Intel Atom® D2701 2 GB DDR3 HDD EMC LifeLine Black:

Lenovo TotalStorage Series EMC px4-400d 8TB. Type: NAS. Chassis type: Mini Tower. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor model: D2701, Processor frequency: 2.13 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: EMC LifeLine

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.