Lenovo EMC px4-300r, Storage server, Rack (1U), Intel® Celeron®, E1500, 2 GB, DDR3
Lenovo EMC px4-300r. Type: Storage server. Chassis type: Rack (1U). Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor model: E1500, Processor frequency: 2.2 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: EMC LifeLine