Lenovo EMC px2-300d, NAS, Desktop, Intel Atom®, D525, 2 GB, DDR3
Lenovo EMC px2-300d. Type: NAS. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 0 TB. Operating system installed: EMC LifeLine