location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer RD440 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 4 GB DDR3-SDRAM 1600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RD440
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70B30002UK
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer RD440 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 4 GB DDR3-SDRAM 1600 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz
  • - 4 GB 1600 MHz DDR3-SDRAM 1 x 4
  • - DVD±RW
  • - Rack (2U) 1600 W
Warranty: Three Year
Long product name Lenovo ThinkServer RD440 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 4 GB DDR3-SDRAM 1600 W :
The long product name of Lenovo ThinkServer RD440 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 4 GB DDR3-SDRAM 1600 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2403 v2 (10MB Cache, 1.80 GHz), 1x4GB DDR3 1600MHz LVRDIMM, 16x2.5" HS SAS/SATA, RAID710 CacheVault, DVD-RW, Dual Gigabit Ethernet, 2U, Intel C606, 2 x 800W Redundant
More>>>
Lenovo ThinkServer RD440 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 4 GB DDR3-SDRAM 1600 W:
The official description of Lenovo ThinkServer RD440 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 4 GB DDR3-SDRAM 1600 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Storage-Rich

The Lenovo ThinkServer RD440 is a dual-socket, 2U server that offers flexible configuration options, so you can create the right system for your needs. If you're a small-to medium-sized business, you'll love this server for its large, cost-effective storage capacity — up to 72TB — with a wide array of hot-swap hard-disk and solid-state drive choices. An integrated RAID storage controller with up to RAID 10 capability is standard, to keep your business-critical data safe. For more protection, upgrade your ThinkServer RAID adapter to give you additional RAID levels and optional battery backup and performance-enhancing features. In addition to being perfect for your infrastructure, collaboration, and line-of-business applications, the RD440 is also great for web-serving and hosting.

Open and Easy to Manage

One of the most important features of the RD440 — and all ThinkServer systems — is that it uses open industry standards and protocols, so it integrates easily into your multi-vendor environment. That means you can use your existing management tools with the RD440, or try ours at no additional charge. In addition to a front-side diagnostic panel, the RD440 offers a suite of intuitive ThinkServer lifecycle tools that make management easy, so you can focus on IT projects that drive your business. These tools include configuration, firmware, and rack power optimizers, as well as a way to conveniently search for, monitor, and manage your servers.

Smart Power Management Technology

Let the Lenovo Smart Grid power management tool help you save on power. Monitor real-time power data based on parameters you define, and receive alerts based on custom power events. Smart Grid scales with you, and can manage up to 1,000 nodes. It provides sophisticated, policy-based, dynamic power-capping functionality to help you better manage power to changing server workloads. The latest version of Smart Grid includes user-interface enhancements and the capability to monitor temperature, and report on hot spots, as well as new data center physical layout and management features. It's smart technology that pays you back.

Short summary description Lenovo ThinkServer RD440 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 4 GB DDR3-SDRAM 1600 W:
This short summary of the Lenovo ThinkServer RD440 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 4 GB DDR3-SDRAM 1600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer RD440, 1.8 GHz, E5-2403V2, 4 GB, DDR3-SDRAM, 1600 W, Rack (2U)

Long summary description Lenovo ThinkServer RD440 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 4 GB DDR3-SDRAM 1600 W:
This is an auto-generated long summary of Lenovo ThinkServer RD440 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2403V2 1.8 GHz 4 GB DDR3-SDRAM 1600 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer RD440. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 1.8 GHz, Processor model: E5-2403V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. HDD size: 2.5", HDD interface: Serial ATA III, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 1600 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 V2 Family
Processor model *
E5-2403V2
Processor frequency *
1.8 GHz
Processor boost frequency
1.8 GHz
Processor cores
4
Processor cache
10 MB
Motherboard chipset
Intel® C606
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
6.4 GT/s
Processor socket
LGA 1356 (Socket B2)
Processor lithography
22 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
S1
FSB Parity
No
Bus type
QPI
Number of QPI links
1
Processor codename
Ivy Bridge EN
Tcase
76 °C
Maximum internal memory supported by processor
384 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
32 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
24
PCI Express configurations
x4, x8, x16
Processor package size
45 x 42.5 mm
Supported instruction sets
AVX
Processor code
SR1AL
Scalability
2S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
Embedded options available
No
Processor series
Intel Xeon E5-2400 v2
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
12x DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
192 GB
Storage
HDD interface
Serial ATA III, Serial Attached SCSI (SAS)
HDD size
2.5"
Number of HDDs supported
16
Supported HDD sizes
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 10, 50, 60
Hot-swap
Yes
Optical drive type *
DVD±RW
Network
LAN controller
Intel® I350
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Expansion slots
PCI Express x8 (Gen 2.x) slots
1
PCI Express x8 (Gen 3.x) slots
3
PCI Express x16 (Gen 3.x) slots
2
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Rack mounting
Yes
Software
Operating system installed *
No
Compatible operating systems *
Windows Server 2008 Windows Small Business Server 2011 Windows Server 2012 Windows Server 2012 R2 SUSE Linux RHEL Vmware ESXi 5 Microsoft Hyper-V server 2008 Citrix XenServer 6.1
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75975
Power
Redundant power supply (RPS) support *
Yes
Power supply *
1600 W
Number of redundant power supplies supported
2
Number of redundant power supplies installed
2
Number of main power supplies
2
Certificates
Certification
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
482 mm
Depth
734 mm
Height
87 mm
Weight
16 kg
Other features
Intel® Virtualization Technology (Intel® VT)
VT-x