location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer RD640 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 3 GHz 32 GB DDR3-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RD640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70AW0009MD
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer RD640 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 3 GHz 32 GB DDR3-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 V2 Family E5-2690V2 3 GHz
  • - 32 GB 1600 MHz DDR3-SDRAM
  • - DVD±RW
  • - Rack (2U) 800 W
Long product name Lenovo ThinkServer RD640 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 3 GHz 32 GB DDR3-SDRAM 800 W :
The long product name of Lenovo ThinkServer RD640 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 3 GHz 32 GB DDR3-SDRAM 800 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2690 v2 (25M Cache, 3.00 GHz), 32GB DDR3 RDIMM RAM, RAID 710 (0/1/10/5/50/6/60), 2U, 16x 2.5", Hot Swap, 800 W, DVD+-RW, No OS
More>>>
Lenovo ThinkServer RD640 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 3 GHz 32 GB DDR3-SDRAM 800 W:
The official description of Lenovo ThinkServer RD640 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 3 GHz 32 GB DDR3-SDRAM 800 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great Storage Density
With up to 32TB of internal storage capacity, the 2U ThinkServer RD640 can be configured with either hot-swap SAS or SATA hard drives or solid state drives — making it an excellent choice for storage-intensive applications. With the expanded storage capacity and great performance, the RD640 lets you run your database, analytics, and other business-critical applications with ease.

Optimized for Virtualization
Virtualization is an extremely effective way to reduce IT expenses while boosting efficiency and agility. Ideal for robust virtualization, the ThinkServer RD640 rack server features up to 24-core Intel® Xeon® performance, numerous I/O upgrades, and large memory bandwidth, so you can roll out your virtual machines with confidence.

Enterprise-Class Reliability
Your business depends on uninterrupted access to information. With the capability to add hot-swap hard drives and hot-swap and redundant fans and power supplies, the RD640 maximizes your uptime. Plus, with up to RAID 10 support and ThinkServer Intelligent Diagnostics, you get rock-solid reliability while maximizing uptime.

Short summary description Lenovo ThinkServer RD640 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 3 GHz 32 GB DDR3-SDRAM 800 W:
This short summary of the Lenovo ThinkServer RD640 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 3 GHz 32 GB DDR3-SDRAM 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer RD640, 3 GHz, E5-2690V2, 32 GB, DDR3-SDRAM, 800 W, Rack (2U)

Long summary description Lenovo ThinkServer RD640 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 3 GHz 32 GB DDR3-SDRAM 800 W:
This is an auto-generated long summary of Lenovo ThinkServer RD640 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 3 GHz 32 GB DDR3-SDRAM 800 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer RD640. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 3 GHz, Processor model: E5-2690V2. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM. HDD size: 2.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 V2 Family
Processor model *
E5-2690V2
Processor frequency *
3 GHz
Processor boost frequency
3.6 GHz
Processor cores
10
Processor cache
25 MB
Motherboard chipset
Intel® C602
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
130 W
Processor cache type
L3
System bus rate
8 GT/s
Maximum number of SMP processors
2
Processor socket
LGA 2011 (Socket R)
Processor lithography
22 nm
Processor threads
20
Processor operating modes
64-bit
Bus type
QPI
Number of QPI links
2
Processor codename
Ivy Bridge EP
Tcase
88 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
59.7 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
Processor package size
52.5 x 45 mm
Supported instruction sets
AVX
Scalability
2S
Physical Address Extension (PAE)
46 bit
Embedded options available
No
Processor series
Intel Xeon E5-2600 v2
Conflict-Free processor
No
Memory
Internal memory *
32 GB
Internal memory type *
DDR3-SDRAM
Memory slots
20x DIMM
ECC
Yes
Memory clock speed
1600 MHz
Maximum internal memory *
320 GB
Storage
Maximum storage capacity *
16 TB
HDD interface
Serial ATA
HDD size
2.5"
Number of HDDs supported
16
Supported HDD sizes
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60
Hot-swap
Yes
Optical drive type *
DVD±RW
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
3
Serial ports quantity
1
Expansion slots
PCI Express x8 (Gen 3.x) slots
4
Expansion slots
PCI Express x16 (Gen 3.x) slots
2
PCI Express slots version
3.0
Design
Chassis type *
Rack (2U)
Performance
Trusted Platform Module (TPM)
Yes
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server 2012 Microsoft Windows Server 2008 Microsoft Windows Server 2008 R2 Microsoft Windows Small Business Server 2011 Novel SUSE Linux Enterprise Server Red Hat Enterprise Linux Server VMware ESXi
Processor special features
CPU configuration (max)
2
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
75279
Power
Redundant power supply (RPS) support *
Yes
Power supply *
800 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
8 - 90%
Certificates
Certification
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
441.9 mm
Depth
87.3 mm
Height
720.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:33:57
Uk has collected 3 expert reviews for Lenovo ThinkServer RD640 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 3 GHz 32 GB DDR3-SDRAM 800 W and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
tweaktown.com
Updated:
2016-11-14 21:33:57
Today we will be looking at the Lenovo ThinkServer RD640, which is a larger capacity server compared to the Lenovo ThinkServer RD340, which we reviewed recently.The feature list of the ThinkServer RD640 also follows the same basic concepts the RD340 bring...
Bottom line The Lenovo ThinkServer RD640 is a powerful server that is well suited for heavy VM workloads, and offers a complete virtualization management solution...
95%
itpro.co.uk
Updated:
2016-11-14 21:33:57
Lenovo has switched focus for its ThinkServers to the enterprise. Aimed at big business applications such as virtualisation, databases and cloud services, the RD640 on review packs Intel's E5-2600 v2 Xeons and plenty of storage options. The RD640 is dire...
Good Good value; High storage capacity; Well built...
Bad Basic remote management; Only 320GB of memory supported...
Bottom line The ThinkServer RD640 is a well built 2U rack server. Storage capacity and RAID options are good but it's beaten soundly by alternatives from Dell and HP when it comes to features and remote management capabilities...
60%
alphr.com
Updated:
2016-11-14 21:33:57
Lenovo's ThinkServer range is traditionally associated with the SMB market, but the company's server division is looking to move up the food chain. In this exclusive review, we look at Lenovo's latest 2U rack server, the ThinkServer RD640, which targets b...
Bottom line A well-built Xeon E5-2600 v2 rack server that beats Dell and HP for value, but it can't match either for features or ease of use...
67%