"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120"
"","","22112749","","Lenovo","70AW0009MD","22112749","","Servers","156","ThinkServer","RD","RD640","20240307153452","ICECAT","1","11897","https://images.icecat.biz/img/gallery/22112749_1472.jpg","1034x772","https://images.icecat.biz/img/gallery_lows/22112749_1472.jpg","https://images.icecat.biz/img/gallery_mediums/22112749_1472.jpg","https://images.icecat.biz/img/gallery_thumbs/22112749_1472.jpg","","","Lenovo ThinkServer RD640 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2690V2 3 GHz 32 GB DDR3-SDRAM 800 W","Intel Xeon E5-2690 v2 (25M Cache, 3.00 GHz), 32GB DDR3 RDIMM RAM, RAID 710 (0/1/10/5/50/6/60), 2U, 16x 2.5"", Hot Swap, 800 W, DVD+-RW, No OS","Lenovo ThinkServer RD640, 3 GHz, E5-2690V2, 32 GB, DDR3-SDRAM, 800 W, Rack (2U)","Lenovo ThinkServer RD640. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 3 GHz, Processor model: E5-2690V2. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM. HDD size: 2.5"", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)","Great Storage Density\nWith up to 32TB of internal storage capacity, the 2U ThinkServer RD640 can be configured with either hot-swap SAS or SATA hard drives or solid state drives — making it an excellent choice for storage-intensive applications. With the expanded storage capacity and great performance, the RD640 lets you run your database, analytics, and other business-critical applications with ease.\n\nOptimized for Virtualization\nVirtualization is an extremely effective way to reduce IT expenses while boosting efficiency and agility. Ideal for robust virtualization, the ThinkServer RD640 rack server features up to 24-core Intel® Xeon® performance, numerous I/O upgrades, and large memory bandwidth, so you can roll out your virtual machines with confidence.\n\nEnterprise-Class Reliability\nYour business depends on uninterrupted access to information. With the capability to add hot-swap hard drives and hot-swap and redundant fans and power supplies, the RD640 maximizes your uptime. Plus, with up to RAID 10 support and ThinkServer Intelligent Diagnostics, you get rock-solid reliability while maximizing uptime.","https://images.icecat.biz/img/gallery/22112749_1472.jpg|https://images.icecat.biz/img/gallery/22112749_1864.jpg|https://images.icecat.biz/img/gallery/22112749_3067.jpg|https://images.icecat.biz/img/gallery/23323073_6849.jpg|https://images.icecat.biz/img/gallery/22112749_0983.jpg|https://images.icecat.biz/img/gallery/22112749_7870.jpg","1034x772|1060x596|1060x596|1060x596|1060x596|1034x772","|||||","","","","","","","","","","","Processor","Processor family: Intel® Xeon® E5 V2 Family","Processor manufacturer: Intel","Processor model: E5-2690V2","Processor frequency: 3 GHz","Processor boost frequency: 3.6 GHz","Processor cores: 10","Processor cache: 25 MB","Motherboard chipset: Intel® C602","Memory channels supported by processor: Quad","Number of processors installed: 1","Thermal Design Power (TDP): 130 W","Processor cache type: L3","System bus rate: 8 GT/s","Maximum number of SMP processors: 2","Processor socket: LGA 2011 (Socket R)","Processor lithography: 22 nm","Processor threads: 20","Processor operating modes: 64-bit","Bus type: QPI","Number of QPI links: 2","Processor codename: Ivy Bridge EP","Tcase: 88 °C","Maximum internal memory supported by processor: 768 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066,1333,1600,1866 MHz","Memory bandwidth supported by processor (max): 59.7 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Maximum number of PCI Express lanes: 40","Processor package size: 52.5 x 45 mm","Supported instruction sets: AVX","Scalability: 2S","Physical Address Extension (PAE): 46 bit","Embedded options available: No","Processor series: Intel Xeon E5-2600 v2","Conflict-Free processor: No","Memory","Internal memory: 32 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 320 GB","Memory slots: 20x DIMM","ECC: Yes","Memory clock speed: 1600 MHz","Storage","Maximum storage capacity: 16 TB","RAID support: Yes","Optical drive type: DVD±RW","HDD interface: Serial ATA","HDD size: 2.5""","Number of HDDs supported: 16","Supported HDD sizes: 2.5""","RAID levels: 0, 1, 5, 6, 10, 50, 60","Hot-swap: Yes","Network","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 3","Serial ports quantity: 1","Expansion slots","PCI Express x8 (Gen 3.x) slots: 4","PCI Express x16 (Gen 3.x) slots: 2","PCI Express slots version: 3.0","Design","Chassis type: Rack (2U)","Performance","Trusted Platform Module (TPM): Yes","Software","Operating system installed: No","Compatible operating systems: Microsoft Windows Server 2012\r\nMicrosoft Windows Server 2008\r\nMicrosoft Windows Server 2008 R2\r\nMicrosoft Windows Small Business Server 2011\r\nNovel SUSE Linux Enterprise Server\r\nRed Hat Enterprise Linux Server\r\nVMware ESXi","Processor special features","CPU configuration (max): 2","Enhanced Intel SpeedStep Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Smart Response Technology: No","Intel® Turbo Boost Technology: 2.0","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel® OS Guard: Yes","Intel 64: Yes","Intel Identity Protection Technology version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Processor ARK ID: 75279","Power","Redundant power supply (RPS) support: Yes","Power supply: 800 W","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 8 - 80%","Storage relative humidity (H-H): 8 - 90%","Certificates","Certification: RoHS","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 441.9 mm","Depth: 87.3 mm","Height: 720.5 mm"