location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer RD540 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 8 GB DDR3-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RD540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70AT000DUK
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer RD540 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 8 GB DDR3-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz
  • - 8 GB 1600 MHz DDR3-SDRAM 1 x 8
  • - DVD±RW
  • - Rack (1U) 800 W
Warranty: Three years
Long product name Lenovo ThinkServer RD540 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 8 GB DDR3-SDRAM 800 W :
The long product name of Lenovo ThinkServer RD540 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 8 GB DDR3-SDRAM 800 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkServer RD540 Rack Server, Intel Xeon E5-2620 V2 2.1GHz, 1x 8GB DDR3 1600MHz RAM, 4x3.5" HS SAS/SATA, RAID 500 Adapter, Slim DVD±RW, Dual Gigabit Ethernet, 1x 800W Hot Swap, IMM basic
More>>>
Lenovo ThinkServer RD540 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 8 GB DDR3-SDRAM 800 W:
The official description of Lenovo ThinkServer RD540 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 8 GB DDR3-SDRAM 800 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Balanced Design
Created with the right balance of processing power, memory, I/O, and storage in a dense 1U form factor, the ThinkServer RD540 is an ideal mainstream server. Up to two Intel® Xeon® processors with up to 24 cores—significantly faster than previous-generation servers—and large memory capacity coupled with I/O and storage scalability, make the RD540 perfect for your line-of-business applications.

Optimized for Virtualization
Virtualization makes it faster and easier to deliver IT capabilities to your organization. With this blend of excellent performance, memory bandwidth, and powerful I/O choices, the RD540 is optimized for virtualization so you can deploy multiple virtual machines with confidence.

Super Efficient
The RD540 offers 80PLUS Gold power choices and an innovative spread-core board design that helps to lower thermal output. That adds up to a highly efficient 1U solution that doesn't compromise on performance. Also enjoy impressive power savings with Lenovo Smart Grid power management technology, which provides sophisticated, policy-based power capping tools to help you best manage power to changing server workloads.

Short summary description Lenovo ThinkServer RD540 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 8 GB DDR3-SDRAM 800 W:
This short summary of the Lenovo ThinkServer RD540 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 8 GB DDR3-SDRAM 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer RD540, 2.1 GHz, E5-2620V2, 8 GB, DDR3-SDRAM, 800 W, Rack (1U)

Long summary description Lenovo ThinkServer RD540 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 8 GB DDR3-SDRAM 800 W:
This is an auto-generated long summary of Lenovo ThinkServer RD540 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 8 GB DDR3-SDRAM 800 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer RD540. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.1 GHz, Processor model: E5-2620V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 3.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 V2 Family
Processor model *
E5-2620V2
Processor frequency *
2.1 GHz
Processor boost frequency
2.6 GHz
Processor cores
6
Processor cache
15 MB
Motherboard chipset
Intel® C602J
Memory channels supported by processor
Quad
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
7.2 GT/s
Maximum number of SMP processors
2
Compatible processor series
Intel® Xeon®
Processor socket
LGA 2011 (Socket R)
Processor lithography
22 nm
Processor threads
12
Processor operating modes
64-bit
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Ivy Bridge EP
Tcase
71 °C
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600 MHz
Memory bandwidth supported by processor (max)
51.2 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Processor package size
52.5 x 45 mm
Supported instruction sets
AVX
Scalability
2S
Physical Address Extension (PAE)
46 bit
Embedded options available
No
Processor series
Intel Xeon E5-2600 v2
Conflict-Free processor
No
Intelligent Platform Management Interface (IPMI) support
Yes
Memory
Internal memory *
8 GB
Internal memory type *
DDR3-SDRAM
Memory slots
20
ECC
Yes
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
320 GB
Storage
HDD interface
Serial ATA, Serial Attached SCSI (SAS)
HDD size
3.5"
Number of HDDs supported
4
RAID support *
Yes
RAID levels
0, 1, 5, 10
Hot-swap
Yes
Optical drive type *
DVD±RW
Card reader integrated
No
Graphics
On-board graphics card
Yes
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
USB 2.0 ports quantity
6
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
PCI Express slots version
3.0
Design
Chassis type *
Rack (1U)
Rack mounting
Yes
Design
Redundant fans support
Yes
Performance
BIOS type
UEFI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
1.2
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server 2008 R2 (including Hyper-V), Microsoft Windows Server 2012 (including Hyper-V), Microsoft Windows Server 2008 RS with SP1 (including Hyper-V), Microsoft Windows Small Business Server 2011, SUSE Linux Enterprise Server, Red Hat Enterprise Linux Server, VMware vSphere ESXi, Citrix XenServer
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75789
Power
Redundant power supply (RPS) support *
Yes
Power supply *
800 W
Number of main power supplies
1
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
8 - 90%
Operating altitude
0 - 3048 m
Weight & dimensions
Width
482 mm
Depth
734 mm
Height
43 mm
Other features
Graphics card family
Intel