"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138"
"","","22109344","","Lenovo","70AT000DUK","22109344","","Servers","156","ThinkServer","RD","RD540","20240307153452","ICECAT","","9892","https://images.icecat.biz/img/norm/high/20733468-7379.jpg","560x345","https://images.icecat.biz/img/norm/low/20733468-7379.jpg","https://images.icecat.biz/img/norm/medium/20733468-7379.jpg","https://images.icecat.biz/thumbs/20733468.jpg","","","Lenovo ThinkServer RD540 server Rack (1U) Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz 8 GB DDR3-SDRAM 800 W","ThinkServer RD540 Rack Server, Intel Xeon E5-2620 V2 2.1GHz, 1x 8GB DDR3 1600MHz RAM, 4x3.5"" HS SAS/SATA, RAID 500 Adapter, Slim DVD±RW, Dual Gigabit Ethernet, 1x 800W Hot Swap, IMM basic","Lenovo ThinkServer RD540, 2.1 GHz, E5-2620V2, 8 GB, DDR3-SDRAM, 800 W, Rack (1U)","Lenovo ThinkServer RD540. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.1 GHz, Processor model: E5-2620V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. HDD size: 3.5"", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)","Balanced Design\nCreated with the right balance of processing power, memory, I/O, and storage in a dense 1U form factor, the ThinkServer RD540 is an ideal mainstream server. Up to two Intel® Xeon® processors with up to 24 cores—significantly faster than previous-generation servers—and large memory capacity coupled with I/O and storage scalability, make the RD540 perfect for your line-of-business applications.\n\nOptimized for Virtualization\nVirtualization makes it faster and easier to deliver IT capabilities to your organization. With this blend of excellent performance, memory bandwidth, and powerful I/O choices, the RD540 is optimized for virtualization so you can deploy multiple virtual machines with confidence.\n\nSuper Efficient\nThe RD540 offers 80PLUS Gold power choices and an innovative spread-core board design that helps to lower thermal output. That adds up to a highly efficient 1U solution that doesn't compromise on performance. Also enjoy impressive power savings with Lenovo Smart Grid power management technology, which provides sophisticated, policy-based power capping tools to help you best manage power to changing server workloads.","https://images.icecat.biz/img/norm/high/20733468-7379.jpg|https://images.icecat.biz/img/gallery/20733773_4721.jpg|https://images.icecat.biz/img/gallery/20919975_5058.jpg|https://images.icecat.biz/img/gallery/20919975_6501.jpg|https://images.icecat.biz/img/gallery/20919975_1127.jpg|https://images.icecat.biz/img/gallery/20919975_1237.jpg|https://images.icecat.biz/img/gallery/20733773_7913.jpg|https://images.icecat.biz/img/gallery/20733773_6253.jpg|https://images.icecat.biz/img/gallery/20733773_7488.jpg|https://images.icecat.biz/img/gallery/20733773_17.jpg|https://images.icecat.biz/img/gallery/20919975_7268.jpg","560x345|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","||||||||||","","","","","","","","","","","Processor","Processor family: Intel® Xeon® E5 V2 Family","Processor manufacturer: Intel","Processor model: E5-2620V2","Processor frequency: 2.1 GHz","Processor boost frequency: 2.6 GHz","Processor cores: 6","Processor cache: 15 MB","Motherboard chipset: Intel® C602J","Memory channels supported by processor: Quad","Number of processors installed: 1","Thermal Design Power (TDP): 80 W","Processor cache type: Smart Cache","System bus rate: 7.2 GT/s","Maximum number of SMP processors: 2","Compatible processor series: Intel® Xeon®","Processor socket: LGA 2011 (Socket R)","Processor lithography: 22 nm","Processor threads: 12","Processor operating modes: 64-bit","FSB Parity: No","Bus type: QPI","Number of QPI links: 2","Processor codename: Ivy Bridge EP","Tcase: 71 °C","Maximum internal memory supported by processor: 768 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066,1333,1600 MHz","Memory bandwidth supported by processor (max): 51.2 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Maximum number of PCI Express lanes: 40","PCI Express configurations: x4, x8, x16","Processor package size: 52.5 x 45 mm","Supported instruction sets: AVX","Scalability: 2S","Physical Address Extension (PAE): 46 bit","Embedded options available: No","Processor series: Intel Xeon E5-2600 v2","Conflict-Free processor: No","Intelligent Platform Management Interface (IPMI) support: Yes","Memory","Internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 320 GB","Memory slots: 20","ECC: Yes","Memory clock speed: 1600 MHz","Memory layout (slots x size): 1 x 8 GB","Storage","RAID support: Yes","Optical drive type: DVD±RW","HDD interface: Serial ATA, Serial Attached SCSI (SAS)","HDD size: 3.5""","Number of HDDs supported: 4","RAID levels: 0, 1, 5, 10","Hot-swap: Yes","Card reader integrated: No","Graphics","On-board graphics card: Yes","Network","Ethernet LAN: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet interface type: Fast Ethernet, Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 3","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Expansion slots","PCI Express x8 (Gen 3.x) slots: 1","PCI Express x16 (Gen 3.x) slots: 1","PCI Express slots version: 3.0","Design","Chassis type: Rack (1U)","Rack mounting: Yes","Redundant fans support: Yes","Performance","BIOS type: UEFI","Trusted Platform Module (TPM): Yes","Trusted Platform Module (TPM) version: 1.2","Software","Operating system installed: No","Compatible operating systems: Microsoft Windows Server 2008 R2 (including Hyper-V), Microsoft Windows Server 2012 (including Hyper-V), Microsoft Windows Server 2008 RS with SP1 (including Hyper-V), Microsoft Windows Small Business Server 2011, SUSE Linux Enterprise Server, Red Hat Enterprise Linux Server, VMware vSphere ESXi, Citrix XenServer","Processor special features","CPU configuration (max): 2","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): No","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: 2.0","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel® OS Guard: Yes","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Identity Protection Technology version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel TSX-NI version: 0.00","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 75789","Power","Redundant power supply (RPS) support: Yes","Power supply: 800 W","Number of main power supplies: 1","Power supply input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 8 - 80%","Storage relative humidity (H-H): 8 - 90%","Operating altitude: 0 - 3048 m","Weight & dimensions","Width: 482 mm","Depth: 734 mm","Height: 43 mm","Other features","Graphics card family: Intel"