Lenovo ThinkServer RD540, 2.9 GHz, E5-2690, 4 GB, DDR3-SDRAM, 800 W, Rack (1U)
Lenovo ThinkServer RD540. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.9 GHz, Processor model: E5-2690. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)