Lenovo logo

Lenovo ThinkServer TS440 server Tower (4U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 4 GB DDR3-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33828
Info modified on:
14 Mar 2024, 19:34:52
Short summary description Lenovo ThinkServer TS440 server Tower (4U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 4 GB DDR3-SDRAM 450 W:

Lenovo ThinkServer TS440, 3.2 GHz, E3-1225V3, 4 GB, DDR3-SDRAM, 450 W, Tower (4U)

Long summary description Lenovo ThinkServer TS440 server Tower (4U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 4 GB DDR3-SDRAM 450 W:

Lenovo ThinkServer TS440. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.2 GHz, Processor model: E3-1225V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower (4U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.