Lenovo logo

Lenovo ThinkServer RD440 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 800 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11303
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkServer RD440 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 800 W:

Lenovo ThinkServer RD440, 2.2 GHz, E5-2420V2, 8 GB, DDR3-SDRAM, 800 W, Rack (2U)

Long summary description Lenovo ThinkServer RD440 server Rack (2U) Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz 8 GB DDR3-SDRAM 800 W:

Lenovo ThinkServer RD440. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.2 GHz, Processor model: E5-2420V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.