Lenovo logo

Lenovo ThinkServer TS140 server 500 GB Tower (5U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 8 GB DDR3-SDRAM 280 W Windows Server 2012 Foundation

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17398
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkServer TS140 server 500 GB Tower (5U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 8 GB DDR3-SDRAM 280 W Windows Server 2012 Foundation:

Lenovo ThinkServer TS140, 3.2 GHz, E3-1225V3, 8 GB, DDR3-SDRAM, 500 GB, Tower (5U)

Long summary description Lenovo ThinkServer TS140 server 500 GB Tower (5U) Intel® Xeon® E3 V3 Family E3-1225V3 3.2 GHz 8 GB DDR3-SDRAM 280 W Windows Server 2012 Foundation:

Lenovo ThinkServer TS140. Processor family: Intel® Xeon® E3 V3 Family, Processor frequency: 3.2 GHz, Processor model: E3-1225V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 500 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 280 W. Operating system installed: Windows Server 2012 Foundation. Chassis type: Tower (5U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.