Lenovo logo

Lenovo ThinkServer TS140 server Tower (4U) Intel® Core™ i3 i3-4330 3.5 GHz 4 GB DDR3-SDRAM

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27105
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkServer TS140 server Tower (4U) Intel® Core™ i3 i3-4330 3.5 GHz 4 GB DDR3-SDRAM:

Lenovo ThinkServer TS140, 3.5 GHz, i3-4330, 4 GB, DDR3-SDRAM, DVD Super Multi DL, Tower (4U)

Long summary description Lenovo ThinkServer TS140 server Tower (4U) Intel® Core™ i3 i3-4330 3.5 GHz 4 GB DDR3-SDRAM:

Lenovo ThinkServer TS140. Processor family: Intel® Core™ i3, Processor frequency: 3.5 GHz, Processor model: i3-4330. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi DL. Chassis type: Tower (4U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.