Lenovo logo

Lenovo Iomega EZ Media & Backup Center NAS Desktop Marvell 6282 0.128 GB DDR3 1 TB HDD EMC LifeLine Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58870
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo Iomega EZ Media & Backup Center NAS Desktop Marvell 6282 0.128 GB DDR3 1 TB HDD EMC LifeLine Black:

Lenovo Iomega EZ Media & Backup Center, NAS, Desktop, Marvell, 6282, 0.128 GB, DDR3

Long summary description Lenovo Iomega EZ Media & Backup Center NAS Desktop Marvell 6282 0.128 GB DDR3 1 TB HDD EMC LifeLine Black:

Lenovo Iomega EZ Media & Backup Center. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell, Processor model: 6282, Processor frequency: 1.2 GHz. Internal memory: 0.128 GB, Internal memory type: DDR3. Total installed storage capacity: 1 TB, Installed storage drive type: HDD. Operating system installed: EMC LifeLine

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.