location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7099U1U
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 180 W
  • - Intel® Core™2 Duo E7500 2.93 GHz
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 1 GB
  • - 500 GB DVD Super Multi DL
  • - Intel® GMA X4500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black :
The long product name of Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E7500 (2.93GHz), 4GB RAM, 500Gb HDD, GMA X4500, VGA, LAN, Tower, 180W, Windows 7 Professional (64)
More>>>
Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black:
The official description of Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing A70. Affordable and energy-efficient.
A70 is the most cost-effective solution for small businesses on a tight budget, need reliable operation, easy expandability and proven security features.

- ThinkVantage Technologies is a suite of features designed to free up your IT staff, reduce desk-side visits and help you manage your PC network.
- A70 Small form factor fits under your monitor.
- A70 PCs are engineered with enhanced thermal improvements to consume less power, emit less heat and lower your utility bill.
- Redesigned keyboard and mouse for better usability.
- Tower features an easy-carry handle.
- A70 PCs save on space, are the slimmest in their class and add a level of professional style.

Short summary description Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black:
This short summary of the Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A70, 2.93 GHz, Intel® Core™2 Duo, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre A70 Intel® Core™2 Duo E7500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A70. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E7500
Processor cores
2
Processor threads
2
Processor frequency *
2.93 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E7000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of processors installed
1
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory slots
2x DIMM
Memory clock speed
1066 MHz
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD Super Multi DL
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA X4500
Maximum graphics card memory
1.759 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® G41
Audio system
HD
Performance
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9Z
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36503
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
180 W
Certificates
Certification
RoHS
Weight & dimensions
Width *
160 mm
Depth *
355 mm
Height *
392 mm
Weight *
7 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
TV tuner integrated
No
Built-in camera
No
Built-in microphone
No
Remote control included
No
Graphics card family
Intel
BD interface type
SATA