Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25576261 data-sheets &
28725 brands
– register (free)
Laptops
Lenovo ThinkPad Edge E531 Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black
Lenovo ThinkPad Edge E531 Intel® Core™ i5 i5-3230M Laptop 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 688564U
XML doc
Icecat LIVE: JS for Lenovo 688564U
Icecat Live DOC
JSON product data for Lenovo 688564U
JSON DOC
CSV product data for Lenovo 688564U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
ThinkPad
Product series:
Edge
Product name:
E531
Product code:
688564U
Category:
Laptops
Icecat Product ID:
18246391
Data-sheet quality:
created/standardized by Icecat
Product views:
11346
Info modified on:
27 Jan 2025, 08:28:50
Lenovo 688564U (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 688564U
XML doc
Icecat LIVE: JS for Lenovo 688564U
Icecat Live DOC
JSON product data for Lenovo 688564U
JSON DOC
CSV product data for Lenovo 688564U
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE