Lenovo IdeaPad Z400 Touch, Intel® Core™ i7, 2.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB
Lenovo IdeaPad Z400 Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Black, Silver