Lenovo logo

Lenovo L27i-40 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24361
Info modified on:
19 Aug 2024, 13:03:01
Bullet Points Lenovo L27i-40 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Grey:
  • - 68.6cm (27") Full HD 1920 x 1080 W-LED IPS
  • - 6ms, 16:9, 300cd/m², 1300:1
  • - VGA, HDMI
Long product name Lenovo L27i-40 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Grey:

68.6cm (27") Full HD 1920 x 1080 W-LED IPS, 16:9, 300cd/m², 16.7M, 6ms, 178°/178°, 1300:1

Lenovo L27i-40 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Grey:

Crystal-clear visuals
The Lenovo L27i-40 Monitor’s In-Plane Switching panel, 107% sRGB color area ratio, and 99% sRGB color gamut ensure that all the colors on the screen pop, giving you a vivid viewing experience. Enjoying content or getting work done with others is also easier with this monitor, thanks to its 178° wide viewing angles. Additionally, with a 100 Hz refresh rate, 4ms response time, and AMD FreeSync™ technology, you get a completely blur-free and stutter-free gaming experience.

Connect with ease
The Lenovo L27i-40 Monitor’s input options, including two HDMI 1.4 ports and a VGA port allow you to connect a wide range of input devices to the monitor and comfortably switch between these devices depending on your requirements. The in-built stereo speakers provide loud, distortion-free audio, whereas the audio-out port allows you to connect your own set of audio peripherals.

Ease into the most ergonomic setup
The Lenovo L27i-40 Monitor’s tilt functionality allows you to get the monitor perfectly adjusted to suit your seating position while VESA mounting frees up more space on your desk so that you can get the monitor perfectly placed for your optimal viewing comfort. Natural Low Blue Light technology on this monitor reduces visual strain by filtering out harmful blue light, ensuring that you get adequate eye protection without any color distortion.

Short summary description Lenovo L27i-40 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Grey:

Lenovo L27i-40, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Grey

Long summary description Lenovo L27i-40 LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Grey:

Lenovo L27i-40. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.