Lenovo logo

Lenovo L29w-30 LED display 73.7 cm (29") 2560 x 1080 pixels Quad HD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146271
Info modified on:
31 Mar 2025, 18:30:13
Short summary description Lenovo L29w-30 LED display 73.7 cm (29") 2560 x 1080 pixels Quad HD Black, Silver:

Lenovo L29w-30, 73.7 cm (29"), 2560 x 1080 pixels, Quad HD, LED, 6 ms, Black, Silver

Long summary description Lenovo L29w-30 LED display 73.7 cm (29") 2560 x 1080 pixels Quad HD Black, Silver:

Lenovo L29w-30. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.