Lenovo logo

Lenovo G24-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93007
Info modified on:
04 Aug 2025, 13:15:51
Short summary description Lenovo G24-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo G24-20, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Lenovo G24-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo G24-20. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.