Lenovo logo

Lenovo G32qc-10 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
231710
Info modified on:
22 May 2025, 09:28:48
Short summary description Lenovo G32qc-10 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD Black:

Lenovo G32qc-10, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, 6 ms, Black

Long summary description Lenovo G32qc-10 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD Black:

Lenovo G32qc-10. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.