Lenovo logo

Lenovo Storage V3700 V2 disk array 0 TB Rack (2U) Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161381
Info modified on:
14 Mar 2024, 19:08:39
Short summary description Lenovo Storage V3700 V2 disk array 0 TB Rack (2U) Black, Silver:

Lenovo Storage V3700 V2, 0 TB, Serial Attached SCSI (SAS), 2.5", 26.7 kg, Rack (2U), Black, Silver

Long summary description Lenovo Storage V3700 V2 disk array 0 TB Rack (2U) Black, Silver:

Lenovo Storage V3700 V2. Total installed storage capacity: 0 TB, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Large Enterprise Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 483 mm, Depth: 556 mm, Height: 87 mm, Weight: 26.7 kg. Product colour: Black, Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.