Lenovo logo

Lenovo ThinkStation S10 Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM Tower Workstation

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15700
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkStation S10 Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM Tower Workstation:

Lenovo ThinkStation S10, 3.16 GHz, Intel® Core™2 Duo, E8500, 4 GB, DDR3-SDRAM

Long summary description Lenovo ThinkStation S10 Intel® Core™2 Duo E8500 4 GB DDR3-SDRAM Tower Workstation:

Lenovo ThinkStation S10. Processor frequency: 3.16 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Card reader integrated. Chassis type: Tower. Product type: Workstation. Weight: 16.3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.