Lenovo logo

Lenovo ThinkVision E24-30 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58607
Info modified on:
11 Nov 2024, 14:49:07
Bullet Points Lenovo ThinkVision E24-30 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
  • - 60.5cm (23.8") Full HD 1920 x 1080 W-LED IPS
  • - 14ms, 16:9, 250cd/m², 1300:1
  • - VGA, HDMI, DisplayPort
Warranty:
3-year
Long product name Lenovo ThinkVision E24-30 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

23.8" 16:9 In-Plane Switching 1920 x 1080, 0.275x0.275 mm, 93 DPI, 1300:1, 250 cd/m²

Short summary description Lenovo ThinkVision E24-30 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision E24-30, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 14 ms, Black

Long summary description Lenovo ThinkVision E24-30 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision E24-30. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.