Lenovo logo

Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14180
Info modified on:
18 Dec 2024, 11:58:50
Bullet Points Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
  • - 54.6cm (21.5") Full HD 1920 x 1080 W-LED IPS
  • - 6ms, 16:9, 250cd/m², 1000:1
  • - VGA, HDMI, DisplayPort
Long product name Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

54.6cm (21.5") Full HD 1920 x 1080 W-LED IPS, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 1000:1

Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

- This 21.5-inch, 3-side NearEdgeless FHD monitor delivers a distraction-free view with exceptional visual clarity.
- In-Plane Switching powers a sharper, more accurate display, while a wide viewing angle (H/V 178°/ 178°) ensures clear views from any direction.
- 99% sRGB displays vivid images, 75Hz refresh rate delivers fluid smooth video play, and a 1000:1 contrast ratio powers brighter whites and darker blacks.
- Natural Low Blue Light technology cares for your vision, without color distortion.

Short summary description Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision E22-30, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision E22-30 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision E22-30. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.