Lenovo logo

Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227491
Info modified on:
16 Jul 2025, 13:28:26
Short summary description Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black:

Lenovo ThinkVision E29w-20, 73.7 cm (29"), 2560 x 1080 pixels, UltraWide Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision E29w-20 LED display 73.7 cm (29") 2560 x 1080 pixels UltraWide Full HD Black:

Lenovo ThinkVision E29w-20. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: UltraWide Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.