Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25078463 data-sheets &
28594 brands
– register (free)
Laptops
Lenovo ThinkPad Edge E430 Intel® Core™ i7 i7-3612QM Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Lenovo ThinkPad Edge E430 Intel® Core™ i7 i7-3612QM Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo 627172U
XML doc
Icecat LIVE: JS for Lenovo 627172U
Icecat Live DOC
JSON product data for Lenovo 627172U
JSON DOC
CSV product data for Lenovo 627172U
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
ThinkPad
Product series:
Edge
Product name:
Edge E430
Product code:
627172U
Category:
Laptops
Icecat Product ID:
16005866
Data-sheet quality:
created/standardized by Icecat
Product views:
32062
Info modified on:
02 Feb 2025, 23:02:49
Lenovo 627172U (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo 627172U
XML doc
Icecat LIVE: JS for Lenovo 627172U
Icecat Live DOC
JSON product data for Lenovo 627172U
JSON DOC
CSV product data for Lenovo 627172U
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE