location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T24h-20 LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T24h-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61F0GAR1EU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 16:13:59
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T24h-20 LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5cm (23.8") WQHD 2560 x 1440 W-LED IPS
  • - 6ms, 16:9, 300cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Long product name Lenovo ThinkVision T24h-20 LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black :
The long product name of Lenovo ThinkVision T24h-20 LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60.5cm (23.8") WQHD 2560 x 1440 W-LED IPS, 16:9, 300cd/m², 16.78M, 6ms, 178°/178°, 1000:1
More>>>
Lenovo ThinkVision T24h-20 LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black:
The official description of Lenovo ThinkVision T24h-20 LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everyday tasks are a breeze with the efficiency of the ThinkVision T24h-20 monitor. A well-designed QHD 2560 x 1440 resolution screen, multiple ports, and wide color gamut make it one of the most sought after 23.8-inch commercials displays available. Boost your productivity with a dual or multi-monitor setup taking advantage of the 3-side NearEdgeless bezels that offer a seamless, virtually borderless experience. It has a specially engineered panel to reduce glare, an ergonomic stand for improved customization, and a VESA mount for wall hanging. Maximize your desk space with the USB Type-C one-cable solution that comes integrated with Smart Power for better connectivity and power efficiency.

Short summary description Lenovo ThinkVision T24h-20 LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black:
This short summary of the Lenovo ThinkVision T24h-20 LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T24h-20, 60.5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T24h-20 LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of Lenovo ThinkVision T24h-20 LED display 60.5 cm (23.8") 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision T24h-20. Display diagonal: 60.5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.2058 x 0.2058 mm
Pixel density
123 ppi
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour depth
8 bit
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Colour name
Raven Black
Front bezel colour
Black
Feet colour
Black
Certification
CCC, TCO 8.0, TCO Edge 2.0
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
75 W
DVI port
No
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
23 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
47/63 Hz
Packaging content
Stand included
Yes
Cables included
AC, USB Type-C to USB Type-C
Weight & dimensions
Width (with stand)
539.8 mm
Depth (with stand)
205 mm
Height (with stand)
420 mm
Weight (with stand)
6.18 kg
Width (without stand)
539.8 mm
Depth (without stand)
44.6 mm
Height (without stand)
325.7 mm
Weight (without stand)
3.85 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.41 cm
Packaging data
Package width
423 mm
Package depth
149 mm
Package height
620 mm
Package weight
8.1 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)