Lenovo logo

Lenovo ThinkVision T25m-10 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43013
Info modified on:
08 Aug 2025, 14:40:24
Short summary description Lenovo ThinkVision T25m-10 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:

Lenovo ThinkVision T25m-10, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T25m-10 LED display 61 cm (24") 1920 x 1200 pixels WUXGA Black:

Lenovo ThinkVision T25m-10. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.