Lenovo logo

Lenovo ThinkVision S22e-19 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196569
Info modified on:
16 May 2025, 09:00:01
Short summary description Lenovo ThinkVision S22e-19 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision S22e-19, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision S22e-19 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision S22e-19. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.