Lenovo logo

Lenovo ThinkVision TE24-10 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46304
Info modified on:
10 Aug 2024, 11:45:58
Short summary description Lenovo ThinkVision TE24-10 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision TE24-10, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, Black

Long summary description Lenovo ThinkVision TE24-10 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision TE24-10. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.