location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision Pro2820 LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro2820
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60FCRAT6UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190404800204 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision Pro2820 LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 71.1 cm (28") LED WVA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 6.5 ms 300 cd/m² 3000:1
  • - 60 W
Warranty: 3 Years
Long product name Lenovo ThinkVision Pro2820 LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black :
The long product name of Lenovo ThinkVision Pro2820 LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28" FHD LED (1920x1080) WVA, 3000:1, 300 cd/m2, 0.32x0.32mm, 6.5ms, DisplayPort, VGA, HDMI, 8.11kg, Black
More>>>
Lenovo ThinkVision Pro2820 LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black:
The official description of Lenovo ThinkVision Pro2820 LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkVision Pro2820 features an FHD display with WVA (wide viewing angle) technology. With true 8-bit colour, 6.5 ms response time, 300-nit brightness, 3000:1 native contrast ratio, the latest premium ThinkVision monitor is designed to offer an uncompromised display experience. A wide-viewing-angle, MVA panel with a three-million-to-one dynamic contrast ratio offers a vibrant and vivid image from any angle.
A full-function stand tilts, swivels and rotates, and includes VGA, DisplayPort, HDMI/MHL and multiple USB 3.0 ports. It’s all for your flexible and easy use.
Following the tradition of ThinkVision products, ThinkVision Pro2820 also respects the environment with numerous certifications, including Energy Star 6.0, TCO certification and many others.28-inch Square Colour-Si TFT Monitor
MVA panel with 178/178 viewing angle
Digital Controls with 8-language OSD
DDC 2B, DDC/CI, DP-EDID1.4, HDMI/MHL- EDID1.3
MHL/HDMI +DP + VGA
HDCP Support, Win7/Win 8/Win 8.1 Premium Logo
TCO Display Edge 1.2
Mercury-/Arsenic-free Glass
Low Halogen (expect PCBA and external cable)
Energy Star 6.0
RoHS/China RoHS Compliance
LED Backlight panel
Plastic Material Recycle Content >=85%

Short summary description Lenovo ThinkVision Pro2820 LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black:
This short summary of the Lenovo ThinkVision Pro2820 LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision Pro2820, 71.1 cm (28"), 1920 x 1080 pixels, Full HD, LED, 6.5 ms, Black

Long summary description Lenovo ThinkVision Pro2820 LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Lenovo ThinkVision Pro2820 LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision Pro2820. Display diagonal: 71.1 cm (28"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
71.1 cm (28")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
WVA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6.5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 768, 1280 x 800 (WXGA), 1280 x 800, 1366 x 768, 1440 x 900 (WXGA+), 1440 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.32 x 0.32 mm
Pixel density
79 ppi
Colour gamut
72%
3D
No
Performance
NVIDIA G-SYNC *
No
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Power
Power consumption (typical) *
60 W
Power consumption (max)
65 W
Weight & dimensions
Width (with stand)
665.9 mm
Depth (with stand)
289.9 mm
Height (with stand)
443.3 mm
Weight (with stand)
8.11 kg
Width (without stand)
665.9 mm
Depth (without stand)
58.2 mm
Height (without stand)
443.3 mm
Bezel width (side)
2.19 cm
Packaging content
Stand included
Yes
Cables included
DisplayPort, VGA
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Certification
VESA DDC2B/CI, ENERGY STAR 6.0, ISO 9241-307,FCC Class B, TCO Displays 6.0, TCO 1.2, RoHS, EPEAT Gold, ULE Gold
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2017-09-03 02:42:54
Uk has collected 1 expert review for Lenovo ThinkVision Pro2820 LED display 71.1 cm (28") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)