Lenovo logo

Lenovo ThinkVision X1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123251
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkVision X1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo ThinkVision X1, 68.6 cm (27"), 3840 x 2160 pixels, LCD, 6 ms, 1300:1, Black

Long summary description Lenovo ThinkVision X1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo ThinkVision X1. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Display: LCD. Response time: 6 ms. Contrast ratio: 1300:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.