location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision X1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60E2GAR1UK show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision X1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 6 ms 300 cd/m² 1300:1
  • - 40 W
Warranty: 3 Years
Long product name Lenovo ThinkVision X1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black :
The long product name of Lenovo ThinkVision X1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" LED UHD (3840x2160) IPS, 16:9, 300cd/m2, 6ms, 1300:1, 0.16x0.16mm, 178°/178°, HDMI, DisplayPort, 6.4 kg
More>>>
Lenovo ThinkVision X1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
The official description of Lenovo ThinkVision X1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkVision X1 monitor is the world’s slimmest 27-inch UHD display, which brings a super slim appearance together with an elegant metal stand. Resolution of 3840x2160 and 100% sRGB colour gamut offers you a wonderful visual experience. Besides the latest HDMI2.0 and DP1.2 ports, which can support UHD resolution at 60Hz, it is also equipped with a full-function USB 3.1 Type-C port. This Type-C port not has a reversible plug, but can also charge and transit video and USB data all through a single cable. Moreover, the X1 monitor also has an FHD camera with dual-array microphone and stereo speakers, which are specially design to offer you the best VOIP experience.
ThinkVision X1 is also the world’s 1st monitor with TUV Eye Comfort certification, which ensures the best care for your health when using this monitor. And, as Lenovo's legacy, X1 continues Lenovo's energy-saving and environmental-protection idea. It is Energy-Star 7.0, CEL tier 1 and RoHS compliant.
The X1 monitor is 100% LH compliant excluding power/signal cables and PCBA.27.0-inch (68.47 cm) wide viewable image size
Native resolution of 3840 x 2160
100% sRGB colour gamut
Slim design (slimmest part is 7.5 mm)
Full function USB 3.1 Type-C
FHD camera, built-in microphone and stereo speakers
USB 3.0 Hub
Tilt stand for viewing comfort
Power consumption (typical/max.): 110 watts/135 watts
Direct access button for automatic image setup and brightness allows quick and easy monitor setup
Compliance with ENERGY STAR 7.0 requirements
Compliance with RoHS and REACH requirements
Kensington Lock slot for security
Certified for Microsoft Windows 7/Windows 10
Meets 100 mm VESA standard(1) for mounting
(1) VESA is a registered trademark of the Video Electronics Standards Association.

Short summary description Lenovo ThinkVision X1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the Lenovo ThinkVision X1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision X1, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision X1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of Lenovo ThinkVision X1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision X1. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 350, 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 768, 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 3840 x 2160
Aspect ratio
16:9
Contrast ratio (typical) *
1300:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.16 x 0.16 mm
Pixel density
163 ppi
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Viewable size diagonal
68.5 cm
Colour gamut
99%
3D
No
Performance
NVIDIA G-SYNC *
No
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Megapixel (approx.)
2 MP
Built-in microphone
Yes
Built-in camera *
Yes
Design
Market positioning *
Business
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
Ports & interfaces
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Ergonomics
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Power
Power consumption (typical) *
40 W
Power consumption (max)
130 W
Weight & dimensions
Width (with stand)
614.5 mm
Depth (with stand)
270 mm
Height (with stand)
491.4 mm
Weight (with stand)
6.4 kg
Width (without stand)
614.5 mm
Bezel width (side)
2.23 mm
Packaging content
Cables included
AC, DisplayPort, HDMI
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
AC adapter included
Yes
Display
LED
On/off switch
Yes
TV tuner integrated
No
Certification
ENERGY STAR 7.0, ISO 9241-307, FCC Class B, TCO Displays 7.0, RoHS, EPEAT Silver, ULE Gold
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2017-09-28 02:24:37
Uk has collected 3 expert reviews for Lenovo ThinkVision X1 LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
monitornerds.com
Updated:
2017-09-28 02:24:37
The monitor game is giving birth to newer and better products and then. Currently, the craze is all about 4K with slimmer profiles, improved panel technologies, dazzling extras and peripherals, and until recently, USB Type-C compatibility. A whole...
Bottom line We currently only have a limited set of information about the ThinkVision X1, but our initial impressions suggest that this product was meant for the industrial or business sector of consumers in the digital market. We may end up ing the X1 as factory...
88%
Country Distributor
United Kingdom 1 distributor(s)