Lenovo logo

Lenovo ThinkVision E2054 LED display 49.5 cm (19.5") 1440 x 900 pixels LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145290
Info modified on:
25 Nov 2022, 10:14:51
Short summary description Lenovo ThinkVision E2054 LED display 49.5 cm (19.5") 1440 x 900 pixels LCD Black:

Lenovo ThinkVision E2054, 49.5 cm (19.5"), 1440 x 900 pixels, LCD, LCD, 7 ms, Black

Long summary description Lenovo ThinkVision E2054 LED display 49.5 cm (19.5") 1440 x 900 pixels LCD Black:

Lenovo ThinkVision E2054. Display diagonal: 49.5 cm (19.5"), Display resolution: 1440 x 900 pixels, Display technology: LCD. Display: LCD. Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.