Lenovo logo

Lenovo ThinkVision T2454p computer monitor 61 cm (24") 1920 x 1200 pixels LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89987
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkVision T2454p computer monitor 61 cm (24") 1920 x 1200 pixels LED Black:

Lenovo ThinkVision T2454p, 61 cm (24"), 1920 x 1200 pixels, LED, LED, 7 ms, Black

Long summary description Lenovo ThinkVision T2454p computer monitor 61 cm (24") 1920 x 1200 pixels LED Black:

Lenovo ThinkVision T2454p. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.