Lenovo logo

Lenovo ThinkVision E1922 LED display 47 cm (18.5") 1366 x 768 pixels HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71459
Info modified on:
04 Dec 2023, 21:24:09
Short summary description Lenovo ThinkVision E1922 LED display 47 cm (18.5") 1366 x 768 pixels HD Black:

Lenovo ThinkVision E1922, 47 cm (18.5"), 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description Lenovo ThinkVision E1922 LED display 47 cm (18.5") 1366 x 768 pixels HD Black:

Lenovo ThinkVision E1922. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.