Lenovo logo

Lenovo ThinkVision Pro2840m LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60269
Info modified on:
14 Mar 2024, 17:26:43
Short summary description Lenovo ThinkVision Pro2840m LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo ThinkVision Pro2840m, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description Lenovo ThinkVision Pro2840m LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:

Lenovo ThinkVision Pro2840m. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.