Lenovo ThinkVision LT1713p, 43.2 cm (17"), 1280 x 1024 pixels, LED, LCD, 5 ms, Black
Lenovo ThinkVision LT1713p. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, vertical: 170°. VESA mounting, Height adjustment. Product colour: Black